Capital Lighting, Inc. 1003WT Exterior -Wall Mount 390249

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 10 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: White Weight: 4.4 Product Name: One Light Outdoor Wall Lantern UPC: 783209100305 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 10 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: White Weight: 4.4 Product Name: One Light Outdoor Wall Lantern UPC: 783209100305 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
1003WT Exterior -Wall Mount
390249
1003WT Exterior -Wall Mount 390249
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 10 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: White Weight: 4.4 Product Name: One Light Outdoor Wall Lantern UPC: 783209100305 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 24.00
Extension: 10
Bulb
Type: Incandescent
Qty: 1
Wattage: 100
Finish: White
Weight: 4.4
Product Name: One Light Outdoor Wall Lantern
UPC: 783209100305
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390249
Product Name 1003WT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details