PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.50
Extension: 6.5
Bulb
Type: Incandescent
Qty: 1
Wattage: 60
Finish: Pewter
Weight: 2.86
Product Name: One Light Outdoor Wall Lantern
UPC: 783209102538
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 390246 |
| Product Name | 1025PE Exterior -Wall Mount |
| Application | Residential; Outdoor |