Capital Lighting, Inc. 1050PE Exterior -Wall Mount 390243

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 7 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: Pewter Weight: 3.3 Product Name: One Light Outdoor Wall Lantern UPC: 783209105010 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 7 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: Pewter Weight: 3.3 Product Name: One Light Outdoor Wall Lantern UPC: 783209105010 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
1050PE Exterior -Wall Mount
390243
1050PE Exterior -Wall Mount 390243
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 7 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: Pewter Weight: 3.3 Product Name: One Light Outdoor Wall Lantern UPC: 783209105010 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.00
Extension: 7
Bulb
Type: Incandescent
Qty: 1
Wattage: 100
Finish: Pewter
Weight: 3.3
Product Name: One Light Outdoor Wall Lantern
UPC: 783209105010
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390243
Product Name 1050PE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details