Capital Lighting, Inc. 87-6691-55 Lamps-Table Lamps 390239

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pale Peach Weight: 12 Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pale Peach Weight: 12 Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6691-55 Lamps-Table Lamps
390239
87-6691-55 Lamps-Table Lamps 390239
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pale Peach Weight: 12 Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Pale Peach
Weight: 12
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390239
Product Name 87-6691-55 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details