PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Fruitwood
Weight: 17
Product Name: One Light Table Lamp
Category: Tl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 390238 |
| Product Name | 87-6777-9G Lamps-Table Lamps |
| Application | Residential |