Capital Lighting, Inc. 87-6745-20 Lamps-Table Lamps 390233

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Bulb Wattage: 75 Finish: Urban Coffee Weight: 15 Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Bulb Wattage: 75 Finish: Urban Coffee Weight: 15 Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6745-20 Lamps-Table Lamps
390233
87-6745-20 Lamps-Table Lamps 390233
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Bulb Wattage: 75 Finish: Urban Coffee Weight: 15 Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.50
Bulb
Wattage: 75
Finish: Urban Coffee
Weight: 15
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390233
Product Name 87-6745-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details