Capital Lighting, Inc. 87-6769-70 Lamps-Table Lamps 390230

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mother of pearl Weight: 12 Product Name: One Light Table Lamp Category: TL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mother of pearl Weight: 12 Product Name: One Light Table Lamp Category: TL

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6769-70 Lamps-Table Lamps
390230
87-6769-70 Lamps-Table Lamps 390230
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mother of pearl Weight: 12 Product Name: One Light Table Lamp Category: TL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mother of pearl
Weight: 12
Product Name: One Light Table Lamp
Category: TL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390230
Product Name 87-6769-70 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details