Capital Lighting, Inc. 87-6863-78 Lamps-Table Lamps 390225

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Stone Weight: 10 Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Stone Weight: 10 Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6863-78 Lamps-Table Lamps
390225
87-6863-78 Lamps-Table Lamps 390225
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Stone Weight: 10 Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 34.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Stone
Weight: 10
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390225
Product Name 87-6863-78 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details