Capital Lighting, Inc. 87-6838-24 Lamps-Table Lamps 390224

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tan Glaze Weight: 12 Product Name: One Light Table Lamp Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tan Glaze Weight: 12 Product Name: One Light Table Lamp Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6838-24 Lamps-Table Lamps
390224
87-6838-24 Lamps-Table Lamps 390224
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Tan Glaze Weight: 12 Product Name: One Light Table Lamp Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Tan Glaze
Weight: 12
Product Name: One Light Table Lamp
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390224
Product Name 87-6838-24 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details