Capital Lighting, Inc. 87-6844-68 Lamps-Table Lamps 390221

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.65 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Poly Dark Rust Weight: 14 Product Name: One Light Table Lamp Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.65 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Poly Dark Rust Weight: 14 Product Name: One Light Table Lamp Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6844-68 Lamps-Table Lamps
390221
87-6844-68 Lamps-Table Lamps 390221
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.65 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Poly Dark Rust Weight: 14 Product Name: One Light Table Lamp Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.65
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Poly Dark Rust
Weight: 14
Product Name: One Light Table Lamp
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390221
Product Name 87-6844-68 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details