Capital Lighting, Inc. 87-6812-70 Lamps-Table Lamps 390218

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.38 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Weight: 11 Product Name: One Light Table Lamp Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.38 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Weight: 11 Product Name: One Light Table Lamp Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6812-70 Lamps-Table Lamps
390218
87-6812-70 Lamps-Table Lamps 390218
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.38 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Weight: 11 Product Name: One Light Table Lamp Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 32.38
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: White
Weight: 11
Product Name: One Light Table Lamp
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390218
Product Name 87-6812-70 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details