Capital Lighting, Inc. 87-6794-06 Lamps-Table Lamps 390216

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Multi-Beige Blend Weight: 13 Product Name: One Light Table Lamp Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Multi-Beige Blend Weight: 13 Product Name: One Light Table Lamp Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6794-06 Lamps-Table Lamps
390216
87-6794-06 Lamps-Table Lamps 390216
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Multi-Beige Blend Weight: 13 Product Name: One Light Table Lamp Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Multi-Beige Blend
Weight: 13
Product Name: One Light Table Lamp
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390216
Product Name 87-6794-06 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details