Capital Lighting, Inc. 87-6790-95 Lamps-Table Lamps 390214

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Turquoise Weight: 17.5 Product Name: One Light Table Lamp Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Turquoise Weight: 17.5 Product Name: One Light Table Lamp Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6790-95 Lamps-Table Lamps
390214
87-6790-95 Lamps-Table Lamps 390214
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Turquoise Weight: 17.5 Product Name: One Light Table Lamp Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Turquoise
Weight: 17.5
Product Name: One Light Table Lamp
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390214
Product Name 87-6790-95 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details