Capital Lighting, Inc. 87-6801-06 Lamps-Table Lamps 390213

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.62 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Beige-Seashell Weight: 16 Product Name: One Light Table Lamp Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.62 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Beige-Seashell Weight: 16 Product Name: One Light Table Lamp Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6801-06 Lamps-Table Lamps
390213
87-6801-06 Lamps-Table Lamps 390213
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.62 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Beige-Seashell Weight: 16 Product Name: One Light Table Lamp Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.62
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Beige-Seashell
Weight: 16
Product Name: One Light Table Lamp
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390213
Product Name 87-6801-06 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details