Capital Lighting, Inc. 87-6816-21 Lamps-Table Lamps 390207

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown- Metallic Ston Weight: 12 Product Name: One Light Ceramic Base Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown- Metallic Ston Weight: 12 Product Name: One Light Ceramic Base Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6816-21 Lamps-Table Lamps
390207
87-6816-21 Lamps-Table Lamps 390207
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown- Metallic Ston Weight: 12 Product Name: One Light Ceramic Base Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown- Metallic Ston
Weight: 12
Product Name: One Light Ceramic Base
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390207
Product Name 87-6816-21 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details