Capital Lighting, Inc. 87-6824-44 Lamps-Table Lamps 390201

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.38 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pearl White Weight: 18 Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.38 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pearl White Weight: 18 Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6824-44 Lamps-Table Lamps
390201
87-6824-44 Lamps-Table Lamps 390201
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.38 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pearl White Weight: 18 Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 35.38
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Pearl White
Weight: 18
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390201
Product Name 87-6824-44 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details