Capital Lighting, Inc. MP-512-RD/BN Mini Pendants-Cable 379890

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Red/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576173542 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Red/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576173542 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-512-RD/BN Mini Pendants-Cable - 379890 - Capital Lighting, Inc.
Columbus, OH, USA
MP-512-RD/BN Mini Pendants-Cable
379890
MP-512-RD/BN Mini Pendants-Cable 379890
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Red/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576173542 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 2.63
Bulb
Finish: Red/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576173542
Category: Pendant
Glass: Red
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379890
Product Name MP-512-RD/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details