Capital Lighting, Inc. MP-512-BL/CH Mini Pendants-Cable 379551

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Blue/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576172774 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Blue/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576172774 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-512-BL/CH Mini Pendants-Cable - 379551 - Capital Lighting, Inc.
Columbus, OH, USA
MP-512-BL/CH Mini Pendants-Cable
379551
MP-512-BL/CH Mini Pendants-Cable 379551
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Blue/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576172774 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 2.63
Bulb
Finish: Blue/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576172774
Category: Pendant
Glass: Blue
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379551
Product Name MP-512-BL/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details