Capital Lighting, Inc. MP-LED512-BL/BN Mini Pendants-Cable 379550

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Blue/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172972 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Blue/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172972 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED512-BL/BN Mini Pendants-Cable - 379550 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED512-BL/BN Mini Pendants-Cable
379550
MP-LED512-BL/BN Mini Pendants-Cable 379550
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Blue/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172972 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 2.63
Bulb
Finish: Blue/Brushed Nickel
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576172972
Category: Pendant
Glass: Blue
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379550
Product Name MP-LED512-BL/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details