Capital Lighting, Inc. UPTR8701WT Sconces-Other 378997

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Western Bronze Weight: 7 Product Name: One Light Wall Fixture UPC: 611728183267 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Western Bronze Weight: 7 Product Name: One Light Wall Fixture UPC: 611728183267 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPTR8701WT Sconces-Other - 378997 - Capital Lighting, Inc.
Columbus, OH, USA
UPTR8701WT Sconces-Other
378997
UPTR8701WT Sconces-Other 378997
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Western Bronze Weight: 7 Product Name: One Light Wall Fixture UPC: 611728183267 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Extension: 4
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Western Bronze
Weight: 7
Product Name: One Light Wall Fixture
UPC: 611728183267
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 378997
Product Name UPTR8701WT Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details