Capital Lighting, Inc. MP-LED530-MC/BN Mini Pendants-Cable 377956

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.75 Bulb Finish: Multicolor/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576174006 Category: Pendant Glass: Multicolor Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.75 Bulb Finish: Multicolor/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576174006 Category: Pendant Glass: Multicolor Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED530-MC/BN Mini Pendants-Cable - 377956 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED530-MC/BN Mini Pendants-Cable
377956
MP-LED530-MC/BN Mini Pendants-Cable 377956
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.75 Bulb Finish: Multicolor/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576174006 Category: Pendant Glass: Multicolor Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 4.13
Height: 5.75
Bulb
Finish: Multicolor/Brushed Nickel
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576174006
Category: Pendant
Glass: Multicolor
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377956
Product Name MP-LED530-MC/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details