Capital Lighting, Inc. MP-LED530-GR/BN Mini Pendants-Cable 377927

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.75 Bulb Finish: Green/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576173627 Category: Pendant Glass: Green Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.75 Bulb Finish: Green/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576173627 Category: Pendant Glass: Green Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED530-GR/BN Mini Pendants-Cable - 377927 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED530-GR/BN Mini Pendants-Cable
377927
MP-LED530-GR/BN Mini Pendants-Cable 377927
PRODUCT DETAILS / SPECS Width/Dia: 4.13 Height: 5.75 Bulb Finish: Green/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576173627 Category: Pendant Glass: Green Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 4.13
Height: 5.75
Bulb
Finish: Green/Brushed Nickel
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576173627
Category: Pendant
Glass: Green
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377927
Product Name MP-LED530-GR/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details