Capital Lighting, Inc. 7400 Sconces-Metal 377889

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: Small Sconce Natural Brass UPC: 8322741441
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: Small Sconce Natural Brass UPC: 8322741441

Suppliers

Company
Product
Description
Supplier Links
7400 Sconces-Metal - 377889 - Capital Lighting, Inc.
Columbus, OH, USA
7400 Sconces-Metal
377889
7400 Sconces-Metal 377889
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: Small Sconce Natural Brass UPC: 8322741441

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Extension: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: Small Sconce Natural Brass
UPC: 8322741441

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377889
Product Name 7400 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details