Capital Lighting, Inc. 760 Sconces-Single Glass 377884

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 13.50 Extension: 4 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Natural Brass Product Name: Two Light Wall Lamp UPC: 8322760008 Category: Wall Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 13.50 Extension: 4 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Natural Brass Product Name: Two Light Wall Lamp UPC: 8322760008 Category: Wall Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
760 Sconces-Single Glass - 377884 - Capital Lighting, Inc.
Columbus, OH, USA
760 Sconces-Single Glass
377884
760 Sconces-Single Glass 377884
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 13.50 Extension: 4 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Natural Brass Product Name: Two Light Wall Lamp UPC: 8322760008 Category: Wall Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 13.50
Extension: 4
Bulb
Type: Torpedo
Qty: 2
Wattage: 60
Finish: Natural Brass
Product Name: Two Light Wall Lamp
UPC: 8322760008
Category: Wall Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377884
Product Name 760 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details