Capital Lighting, Inc. 766 Lamps-Floor Lamps 377880

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 68.00 Extension: 30.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322901012 Category: Floor Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 68.00 Extension: 30.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322901012 Category: Floor Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
766 Lamps-Floor Lamps - 377880 - Capital Lighting, Inc.
Columbus, OH, USA
766 Lamps-Floor Lamps
377880
766 Lamps-Floor Lamps 377880
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 68.00 Extension: 30.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 8322901012 Category: Floor Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 68.00
Extension: 30.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Floor Lamp
UPC: 8322901012
Category: Floor Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377880
Product Name 766 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.57m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details