Capital Lighting, Inc. 2590 Lamps-Table Lamps 377865

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.13 Height: 19.25 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Ceramic Product Name: Al-Ceramic/Acrylic/S bn
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.13 Height: 19.25 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Ceramic Product Name: Al-Ceramic/Acrylic/S bn

Suppliers

Company
Product
Description
Supplier Links
2590 Lamps-Table Lamps - 377865 - Capital Lighting, Inc.
Columbus, OH, USA
2590 Lamps-Table Lamps
377865
2590 Lamps-Table Lamps 377865
PRODUCT DETAILS / SPECS Width/Dia: 19.13 Height: 19.25 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Ceramic Product Name: Al-Ceramic/Acrylic/S bn

PRODUCT DETAILS / SPECS
Width/Dia: 19.13
Height: 19.25
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Ceramic
Product Name: Al-Ceramic/Acrylic/Sbn

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377865
Product Name 2590 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details