Capital Lighting, Inc. 464 Lamps-Swing Arm-Wall 377853

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.63 Extension: 22.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 8322536436 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.63 Extension: 22.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 8322536436 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
464 Lamps-Swing Arm-Wall - 377853 - Capital Lighting, Inc.
Columbus, OH, USA
464 Lamps-Swing Arm-Wall
377853
464 Lamps-Swing Arm-Wall 377853
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.63 Extension: 22.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Product Name: One Light Wall Sconce UPC: 8322536436 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.63
Extension: 22.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Brass
Product Name: One Light Wall Sconce
UPC: 8322536436
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377853
Product Name 464 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details