Capital Lighting, Inc. 639 Sconces-Single Glass 377851

Description
PRODUCT DETAILS / SPECS Height: 9.88 Extension: 11 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 8322718214 Glass: Frosted White Hotel Silvered
Description
PRODUCT DETAILS / SPECS Height: 9.88 Extension: 11 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 8322718214 Glass: Frosted White Hotel Silvered

Suppliers

Company
Product
Description
Supplier Links
639 Sconces-Single Glass - 377851 - Capital Lighting, Inc.
Columbus, OH, USA
639 Sconces-Single Glass
377851
639 Sconces-Single Glass 377851
PRODUCT DETAILS / SPECS Height: 9.88 Extension: 11 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 8322718214 Glass: Frosted White Hotel Silvered

PRODUCT DETAILS / SPECS
Height: 9.88
Extension: 11
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
UPC: 8322718214
Glass: Frosted White Hotel Silvered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377851
Product Name 639 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details