Capital Lighting, Inc. 706 Lamps-Floor Lamps 377850

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 72.75 Extension: 35.75 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Floor Lamp UPC: 8322442447 Category: Floor Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 72.75 Extension: 35.75 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Floor Lamp UPC: 8322442447 Category: Floor Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
706 Lamps-Floor Lamps - 377850 - Capital Lighting, Inc.
Columbus, OH, USA
706 Lamps-Floor Lamps
377850
706 Lamps-Floor Lamps 377850
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 72.75 Extension: 35.75 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Floor Lamp UPC: 8322442447 Category: Floor Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 72.75
Extension: 35.75
Bulb
Type: Torpedo
Qty: 1
Wattage: 60
Finish: Natural Brass
Product Name: One Light Floor Lamp
UPC: 8322442447
Category: Floor Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377850
Product Name 706 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details