Capital Lighting, Inc. 2600 Lamps-Table Lamps 377835

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: Tl-Tangerine-Painted Shd UPC: 8322997770
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: Tl-Tangerine-Painted Shd UPC: 8322997770

Suppliers

Company
Product
Description
Supplier Links
2600 Lamps-Table Lamps - 377835 - Capital Lighting, Inc.
Columbus, OH, USA
2600 Lamps-Table Lamps
377835
2600 Lamps-Table Lamps 377835
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: Tl-Tangerine-Painted Shd UPC: 8322997770

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 29.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Ivory
Product Name: Tl-Tangerine-Painted Shd
UPC: 8322997770

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377835
Product Name 2600 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details