Capital Lighting, Inc. 3373 Pendants-Glass Down 377829

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Product Name: Pndt-Ab/Clear Glass UPC: 8322135738
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Product Name: Pndt-Ab/Clear Glass UPC: 8322135738

Suppliers

Company
Product
Description
Supplier Links
3373 Pendants-Glass Down - 377829 - Capital Lighting, Inc.
Columbus, OH, USA
3373 Pendants-Glass Down
377829
3373 Pendants-Glass Down 377829
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Product Name: Pndt-Ab/Clear Glass UPC: 8322135738

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 25.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Brass
Product Name: Pndt-Ab/Clear Glass
UPC: 8322135738

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377829
Product Name 3373 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details