Capital Lighting, Inc. 2710 Lamps-Table Lamps 377809

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.56 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Parkerized Product Name: One Light Table Lamp UPC: 8322812189 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.56 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Parkerized Product Name: One Light Table Lamp UPC: 8322812189 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
2710 Lamps-Table Lamps - 377809 - Capital Lighting, Inc.
Columbus, OH, USA
2710 Lamps-Table Lamps
377809
2710 Lamps-Table Lamps 377809
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.56 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Parkerized Product Name: One Light Table Lamp UPC: 8322812189 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 27.56
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Parkerized
Product Name: One Light Table Lamp
UPC: 8322812189
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377809
Product Name 2710 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details