Capital Lighting, Inc. 2711 Lamps-Floor Lamps 377807

Description
PRODUCT DETAILS / SPECS Height: 62.88 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Parkerized Product Name: One Light Floor Lamp UPC: 8322812165 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 62.88 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Parkerized Product Name: One Light Floor Lamp UPC: 8322812165 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
2711 Lamps-Floor Lamps - 377807 - Capital Lighting, Inc.
Columbus, OH, USA
2711 Lamps-Floor Lamps
377807
2711 Lamps-Floor Lamps 377807
PRODUCT DETAILS / SPECS Height: 62.88 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Parkerized Product Name: One Light Floor Lamp UPC: 8322812165 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 62.88
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Parkerized
Product Name: One Light Floor Lamp
UPC: 8322812165
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377807
Product Name 2711 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details