PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 22.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Natural Brass
Product Name: Chnd-Bn/Brwn Lthr
UPC: 8322812172
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 377800 |
| Product Name | 2733 Mid. Chandeliers-Candle |
| Application | Residential |