PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 5.25
Bulb
Finish: Amber/Chrome
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576174747
Category: Pendant
Glass: Amber
Manufacturer's Warranty: 5 Years
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 377731 |
| Product Name | MP-LED541-AM/CH Mini Pendants-Cable |
| Application | Residential |