Capital Lighting, Inc. MP-LED559-MR/BN Mini Pendants-Cable 377640

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 2.50 Bulb Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172712 Category: Pendant Glass: Mirror Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 2.50 Bulb Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172712 Category: Pendant Glass: Mirror Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED559-MR/BN Mini Pendants-Cable - 377640 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED559-MR/BN Mini Pendants-Cable
377640
MP-LED559-MR/BN Mini Pendants-Cable 377640
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 2.50 Bulb Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172712 Category: Pendant Glass: Mirror Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.38
Height: 2.50
Bulb
Finish: Brushed Nickel
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576172712
Category: Pendant
Glass: Mirror
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377640
Product Name MP-LED559-MR/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details