Capital Lighting, Inc. 2562X Flush Mounts-Other 377558

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.63 Length 4.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Plate Product Name: Lg Fm-Sp/White Glass UPC: 8322666546
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.63 Length 4.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Plate Product Name: Lg Fm-Sp/White Glass UPC: 8322666546

Suppliers

Company
Product
Description
Supplier Links
2562X Flush Mounts-Other - 377558 - Capital Lighting, Inc.
Columbus, OH, USA
2562X Flush Mounts-Other
377558
2562X Flush Mounts-Other 377558
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.63 Length 4.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Plate Product Name: Lg Fm-Sp/White Glass UPC: 8322666546

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 4.63
Length 4.63
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Silver Plate
Product Name: Lg Fm-Sp/White Glass
UPC: 8322666546

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377558
Product Name 2562X Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details