Capital Lighting, Inc. 2561X Sconces-Pocket 377556

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 4.25 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Silver Plate Product Name: Wall Sc-Sp/White Glass UPC: 8322888665
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 4.25 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Silver Plate Product Name: Wall Sc-Sp/White Glass UPC: 8322888665

Suppliers

Company
Product
Description
Supplier Links
2561X Sconces-Pocket - 377556 - Capital Lighting, Inc.
Columbus, OH, USA
2561X Sconces-Pocket
377556
2561X Sconces-Pocket 377556
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 4.25 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Silver Plate Product Name: Wall Sc-Sp/White Glass UPC: 8322888665

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Extension: 4.25
Bulb
Type: Torpedo
Qty: 2
Wattage: 60
Finish: Silver Plate
Product Name: Wall Sc-Sp/White Glass
UPC: 8322888665

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377556
Product Name 2561X Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details