Capital Lighting, Inc. 2550B Lamps-Table Lamps 377529

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Table Lamp UPC: 8322221615 Category: Table Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Table Lamp UPC: 8322221615 Category: Table Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2550B Lamps-Table Lamps - 377529 - Capital Lighting, Inc.
Columbus, OH, USA
2550B Lamps-Table Lamps
377529
2550B Lamps-Table Lamps 377529
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Table Lamp UPC: 8322221615 Category: Table Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 31.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Brass
Product Name: One Light Table Lamp
UPC: 8322221615
Category: Table Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377529
Product Name 2550B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details