Capital Lighting, Inc. 2561 Sconces-Pocket 377528

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 4.25 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Silver Plate Product Name: Two Light Wall Lamp UPC: 8322555437 Category: Wall Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 4.25 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Silver Plate Product Name: Two Light Wall Lamp UPC: 8322555437 Category: Wall Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2561 Sconces-Pocket - 377528 - Capital Lighting, Inc.
Columbus, OH, USA
2561 Sconces-Pocket
377528
2561 Sconces-Pocket 377528
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 4.25 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Silver Plate Product Name: Two Light Wall Lamp UPC: 8322555437 Category: Wall Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Extension: 4.25
Bulb
Type: Torpedo
Qty: 2
Wattage: 60
Finish: Silver Plate
Product Name: Two Light Wall Lamp
UPC: 8322555437
Category: Wall Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377528
Product Name 2561 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details