Capital Lighting, Inc. 2535X Lamps-Table Lamps 377518

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 35.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hotel Silver Product Name: One Light Table Lamp UPC: 8322253531 Category: Table Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 35.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hotel Silver Product Name: One Light Table Lamp UPC: 8322253531 Category: Table Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2535X Lamps-Table Lamps - 377518 - Capital Lighting, Inc.
Columbus, OH, USA
2535X Lamps-Table Lamps
377518
2535X Lamps-Table Lamps 377518
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 35.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hotel Silver Product Name: One Light Table Lamp UPC: 8322253531 Category: Table Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 4.38
Height: 35.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Hotel Silver
Product Name: One Light Table Lamp
UPC: 8322253531
Category: Table Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377518
Product Name 2535X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details