Capital Lighting, Inc. 2536X Sconces-Double Candle 377500

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 23.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hotel Silver Product Name: Two Light Wall Lamp UPC: 8322253630 Category: Wall Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 23.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hotel Silver Product Name: Two Light Wall Lamp UPC: 8322253630 Category: Wall Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2536X Sconces-Double Candle - 377500 - Capital Lighting, Inc.
Columbus, OH, USA
2536X Sconces-Double Candle
377500
2536X Sconces-Double Candle 377500
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 23.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hotel Silver Product Name: Two Light Wall Lamp UPC: 8322253630 Category: Wall Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 12.13
Height: 23.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Hotel Silver
Product Name: Two Light Wall Lamp
UPC: 8322253630
Category: Wall Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377500
Product Name 2536X Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details