Capital Lighting, Inc. MP-LED548-FR/BN Mini Pendants-Cable 377437

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Finish: Frosted/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576176543 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Finish: Frosted/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576176543 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED548-FR/BN Mini Pendants-Cable - 377437 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED548-FR/BN Mini Pendants-Cable
377437
MP-LED548-FR/BN Mini Pendants-Cable 377437
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Finish: Frosted/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576176543 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.00
Bulb
Finish: Frosted/Brushed Nickel
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576176543
Category: Pendant
Glass: Frosted
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377437
Product Name MP-LED548-FR/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details