Capital Lighting, Inc. MP-559-DIC/CH Mini Pendants-Cable 377401

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 2.50 Bulb Finish: Dichroic/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576182360 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 2.50 Bulb Finish: Dichroic/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576182360 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-559-DIC/CH Mini Pendants-Cable - 377401 - Capital Lighting, Inc.
Columbus, OH, USA
MP-559-DIC/CH Mini Pendants-Cable
377401
MP-559-DIC/CH Mini Pendants-Cable 377401
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 2.50 Bulb Finish: Dichroic/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576182360 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.38
Height: 2.50
Bulb
Finish: Dichroic/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576182360
Category: Pendant
Glass: Dichroic
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377401
Product Name MP-559-DIC/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details