Capital Lighting, Inc. MP-LED599-WT/BN Mini Pendants-Cable 377355

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 3.75 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576177045 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 3.75 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576177045 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED599-WT/BN Mini Pendants-Cable - 377355 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED599-WT/BN Mini Pendants-Cable
377355
MP-LED599-WT/BN Mini Pendants-Cable 377355
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 3.75 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576177045 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 3.75
Bulb
Finish: White/Brushed Nickel
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576177045
Category: Pendant
Glass: White
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377355
Product Name MP-LED599-WT/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details