Capital Lighting, Inc. MP-598-WT/BN Mini Pendants-Cable 377311

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 3.75 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576183190 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 3.75 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576183190 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-598-WT/BN Mini Pendants-Cable - 377311 - Capital Lighting, Inc.
Columbus, OH, USA
MP-598-WT/BN Mini Pendants-Cable
377311
MP-598-WT/BN Mini Pendants-Cable 377311
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 3.75 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576183190 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 3.75
Bulb
Finish: White/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576183190
Category: Pendant
Glass: White
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377311
Product Name MP-598-WT/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details