Capital Lighting, Inc. MP-936-BW/CH Mini Pendants-Cable 377079

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178271 Category: Pendant Glass: Black/White Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178271 Category: Pendant Glass: Black/White Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-936-BW/CH Mini Pendants-Cable - 377079 - Capital Lighting, Inc.
Columbus, OH, USA
MP-936-BW/CH Mini Pendants-Cable
377079
MP-936-BW/CH Mini Pendants-Cable 377079
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576178271 Category: Pendant Glass: Black/White Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 18.00
Bulb
Finish: Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576178271
Category: Pendant
Glass: Black/White
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377079
Product Name MP-936-BW/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details