Capital Lighting, Inc. 3890-2W GB Sconces-Double Glass 376786

Description
PRODUCT DETAILS / SPECS Height: 15.00 Length 15.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Bronze Product Name: Two Light Wall Sconce UPC: 844375009417 Category: Sconce Glass: Sq Antique Marbled Safety Listing: Damp Canopy: 4.75``Wx7.5``H Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 15.00 Length 15.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Bronze Product Name: Two Light Wall Sconce UPC: 844375009417 Category: Sconce Glass: Sq Antique Marbled Safety Listing: Damp Canopy: 4.75``Wx7.5``H Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
3890-2W GB Sconces-Double Glass - 376786 - Capital Lighting, Inc.
Columbus, OH, USA
3890-2W GB Sconces-Double Glass
376786
3890-2W GB Sconces-Double Glass 376786
PRODUCT DETAILS / SPECS Height: 15.00 Length 15.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Bronze Product Name: Two Light Wall Sconce UPC: 844375009417 Category: Sconce Glass: Sq Antique Marbled Safety Listing: Damp Canopy: 4.75``Wx7.5``H Wire: 8`

PRODUCT DETAILS / SPECS
Height: 15.00
Length 15.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Golden Bronze
Product Name: Two Light Wall Sconce
UPC: 844375009417
Category: Sconce
Glass: Sq Antique Marbled
Safety Listing: Damp
Canopy: 4.75``Wx7.5``H
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376786
Product Name 3890-2W GB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details