Capital Lighting, Inc. 1850-WT1 RT Sconces-Wall Torchieres 376755

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 33.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roan Timber Weight: 5.8 Product Name: One Light Wall Torchiere UPC: 844375002036 Category: Torchiere Glass: Evolution Safety Listing: Dry Canopy: 4.5``Wx7``Hx1.5``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 33.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roan Timber Weight: 5.8 Product Name: One Light Wall Torchiere UPC: 844375002036 Category: Torchiere Glass: Evolution Safety Listing: Dry Canopy: 4.5``Wx7``Hx1.5``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1850-WT1 RT Sconces-Wall Torchieres - 376755 - Capital Lighting, Inc.
Columbus, OH, USA
1850-WT1 RT Sconces-Wall Torchieres
376755
1850-WT1 RT Sconces-Wall Torchieres 376755
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 33.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roan Timber Weight: 5.8 Product Name: One Light Wall Torchiere UPC: 844375002036 Category: Torchiere Glass: Evolution Safety Listing: Dry Canopy: 4.5``Wx7``Hx1.5``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 33.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roan Timber
Weight: 5.8
Product Name: One Light Wall Torchiere
UPC: 844375002036
Category: Torchiere
Glass: Evolution
Safety Listing: Dry
Canopy: 4.5``Wx7``Hx1.5``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376755
Product Name 1850-WT1 RT Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details