Capital Lighting, Inc. 1567-BA2 PC Bathroom Fixtures-Two Lights 376753

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Peppercorn Weight: 7.28 Product Name: Two Light Vanity UPC: 844375001749 Category: Bath Fixture Glass: Linen Swirl Safety Listing: Damp Canopy: 8``Wx5.37``Hx.75``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Peppercorn Weight: 7.28 Product Name: Two Light Vanity UPC: 844375001749 Category: Bath Fixture Glass: Linen Swirl Safety Listing: Damp Canopy: 8``Wx5.37``Hx.75``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1567-BA2 PC Bathroom Fixtures-Two Lights - 376753 - Capital Lighting, Inc.
Columbus, OH, USA
1567-BA2 PC Bathroom Fixtures-Two Lights
376753
1567-BA2 PC Bathroom Fixtures-Two Lights 376753
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Peppercorn Weight: 7.28 Product Name: Two Light Vanity UPC: 844375001749 Category: Bath Fixture Glass: Linen Swirl Safety Listing: Damp Canopy: 8``Wx5.37``Hx.75``E Wire: 8`

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Peppercorn
Weight: 7.28
Product Name: Two Light Vanity
UPC: 844375001749
Category: Bath Fixture
Glass: Linen Swirl
Safety Listing: Damp
Canopy: 8``Wx5.37``Hx.75``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376753
Product Name 1567-BA2 PC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details